Texas Instruments Power Supplies Board Mount DCDC Converters - LMZM23600V5SILR LMZM23600V5SILR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851098-LMZM23600V5SI LR Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: LMZM23600 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-51380-6, 296-51380-1-ND, 296-51380-6-ND, 296-51380-2-ND, LMZM23600V5SILR-ND, 296-LMZM23600V5SILRD KR, 296-51380-1, 296-LMZM23600V5SILRT R, 296-LMZM23600V5SILRC T, 296-51380-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851098-LMZM23600V5SI LR Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: LMZM23600 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-51380-6, 296-51380-1-ND, 296-51380-6-ND, 296-51380-2-ND, LMZM23600V5SILR-ND, 296-LMZM23600V5SILRD KR, 296-51380-1, 296-LMZM23600V5SILRT R, 296-LMZM23600V5SILRC T, 296-51380-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZM23600V5SILR - 851098-LMZM23600V5SILR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZM23600V5SILR
851098-LMZM23600V5SILR
Power Supplies Board Mount DCDC Converters - LMZM23600V5SILR 851098-LMZM23600V5SILR
Manufacturer: Texas Instruments Win Source Part Number: 851098-LMZM23600V5SI LR Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: LMZM23600 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-51380-6, 296-51380-1-ND, 296-51380-6-ND, 296-51380-2-ND, LMZM23600V5SILR-ND, 296-LMZM23600V5SILRD KR, 296-51380-1, 296-LMZM23600V5SILRT R, 296-LMZM23600V5SILRC T, 296-51380-2

Manufacturer: Texas Instruments
Win Source Part Number: 851098-LMZM23600V5SILR
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: LMZM23600
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-51380-6, 296-51380-1-ND, 296-51380-6-ND, 296-51380-2-ND, LMZM23600V5SILR-ND, 296-LMZM23600V5SILRDKR, 296-51380-1, 296-LMZM23600V5SILRTR, 296-LMZM23600V5SILRCT, 296-51380-2

Buy Now Datasheet
Buck 36V 0.5A Step-Down DC-DC Converter IC - 132-LMZM23600V5SILR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 36V 0.5A Step-Down DC-DC Converter IC
132-LMZM23600V5SILR
Buck 36V 0.5A Step-Down DC-DC Converter IC 132-LMZM23600V5SILR
36V 0.5A Step-Down DC/DC Power Module, 10-Pin SiP Product overview: LMZM23600V5SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36V, 0.5A, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZM23600V5SILR can be used for catalog matching and distributor lookup.

36V 0.5A Step-Down DC/DC Power Module, 10-Pin SiP Product overview: LMZM23600V5SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36V, 0.5A, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZM23600V5SILR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 851098-LMZM23600V5SILR 132-LMZM23600V5SILR
Product Name Power Supplies Board Mount DCDC Converters - LMZM23600V5SILR Buck 36V 0.5A Step-Down DC-DC Converter IC
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
Buck 30A Step-Down DC-DC Converter IC - 739-IR3887MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 17 volts
View Details