RECOM Power, Inc. DC DC Converters RS3-2405SZ

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 27V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 27V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1320-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1320-ND
DC DC Converters 945-1320-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 27V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 27V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS3-2405SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS3-2405SZ
Power Supplies - Board Mount - DC DC Converters RS3-2405SZ
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 0.6A, Sip; Power Supply Approvals Recom Power - 64X0233 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A, Sip; Power Supply Approvals Recom Power
64X0233
Dc-Dc Converter, Medical, 5V, 0.6A, Sip; Power Supply Approvals Recom Power 64X0233
DC-DC CONVERTER, MEDICAL, 5V, 0.6A, SIP; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A, SIP; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1320-ND RS3-2405SZ 64X0233
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 9.0 to 27.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details