Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 27V Input
DC DC CONVERTER 5V 3W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-2884-ND | RS3-2405SZ/H2 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 71 C (-40 to 160 F) | -40 to 71 C (-40 to 160 F) |
| DC Output Current | 0.6000 amps |