RECOM Power, Inc. DC DC Converters RS3-0515D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1560-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1560-5-ND
DC DC Converters 945-1560-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS3-0515D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS3-0515D
Power Supplies - Board Mount - DC DC Converters RS3-0515D
DC DC CONVERTER +/-15V 3W

DC DC CONVERTER +/-15V 3W

Supplier's Site
Dc/dc Converter, 3W, +/-15V, 0.1A, Sip; Power Supply Approvals Recom Power - 64X0182 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 3W, +/-15V, 0.1A, Sip; Power Supply Approvals Recom Power
64X0182
Dc/dc Converter, 3W, +/-15V, 0.1A, Sip; Power Supply Approvals Recom Power 64X0182
DC/DC CONVERTER, 3W, +/-15V, 0.1A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC/DC CONVERTER, 3W, +/-15V, 0.1A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1560-5-ND RS3-0515D 64X0182
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 3W, +/-15V, 0.1A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details