RECOM Power, Inc. DC DC Converters RS12-4824SZ

Description
Isolated Module DC DC Converter 1 Output 24V 500mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 500mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RS12-4824SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RS12-4824SZ-ND
DC DC Converters 945-RS12-4824SZ-ND
Isolated Module DC DC Converter 1 Output 24V 500mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 500mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Recom Power - 54AH7411 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Recom Power
54AH7411
Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Recom Power 54AH7411
DC-DC CONVERTER, 24V, 0.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RS12-4824SZ-ND 54AH7411
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data