RECOM Power, Inc. DC DC Converters RS12-2415SZ

Description
Isolated Module DC DC Converter 1 Output 15V 800mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 800mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RS12-2415SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RS12-2415SZ-ND
DC DC Converters 945-RS12-2415SZ-ND
Isolated Module DC DC Converter 1 Output 15V 800mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 800mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.8A; Power Supply Approvals Recom Power - 54AH7405 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.8A; Power Supply Approvals Recom Power
54AH7405
Dc-Dc Converter, 15V, 0.8A; Power Supply Approvals Recom Power 54AH7405
DC-DC CONVERTER, 15V, 0.8A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.8A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RS12-2415SZ-ND 54AH7405
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.8A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.8000 amps 0.8000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10200-210-3u-27671 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 210 amps
View Details