RECOM Power, Inc. DC DC Converters RS-4815DZ/H3

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1993-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1993-5-ND
DC DC Converters 945-1993-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 72V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power - 63X9934 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power
63X9934
Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power 63X9934
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, SIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Width:-RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, SIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1993-5-ND 63X9934
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
Power Supply - 65935433 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details