RECOM Power, Inc. DC DC Converters RS-4809SZ/H3

Description
Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1996-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1996-5-ND
DC DC Converters 945-1996-5-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 72V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 9V, 0.222A; Power Supply Approvals Recom Power - 63X9916 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 9V, 0.222A; Power Supply Approvals Recom Power
63X9916
Dc-Dc Converter, Medical, 9V, 0.222A; Power Supply Approvals Recom Power 63X9916
DC-DC CONVERTER, MEDICAL, 9V, 0.222A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 9V, 0.222A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1996-5-ND 63X9916
Product Name DC DC Converters Dc-Dc Converter, Medical, 9V, 0.222A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2220 amps 0.2220 amps
DC Input Voltage 18.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPDF-100-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details