RECOM Power, Inc. DC DC Converters RS-2415D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1316-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1316-ND
DC DC Converters 945-1316-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-2415D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-2415D
Power Supplies - Board Mount - DC DC Converters RS-2415D
DC DC CONVERTER +/-15V 2W

DC DC CONVERTER +/-15V 2W

Supplier's Site
DC/DC-CONVERTER, 2:1, 18V-36V/15V, DUALOUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATE - 70052042 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 2:1, 18V-36V/15V, DUALOUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATE
70052042
DC/DC-CONVERTER, 2:1, 18V-36V/15V, DUALOUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATE 70052042
Compact SIP8 Package 2:1 and 4:1 Wide Range Voltage Input Regulated Outputs Low Noise No External Components Needed UL94V-0 Package Material

  • Compact SIP8 Package
  • 2:1 and 4:1 Wide Range Voltage Input
  • Regulated Outputs
  • Low Noise
  • No External Components Needed
  • UL94V-0 Package Material
Supplier's Site
Dc/dc Converter, 2W, +/-15V, 0.067A, Sip; Power Supply Approvals Recom Power - 63X9869 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, +/-15V, 0.067A, Sip; Power Supply Approvals Recom Power
63X9869
Dc/dc Converter, 2W, +/-15V, 0.067A, Sip; Power Supply Approvals Recom Power 63X9869
DC/DC CONVERTER, 2W, +/-15V, 0.067A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC/DC CONVERTER, 2W, +/-15V, 0.067A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1316-ND RS-2415D 70052042 63X9869
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters DC/DC-CONVERTER, 2:1, 18V-36V/15V, DUALOUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATE Dc/dc Converter, 2W, +/-15V, 0.067A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1430-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details