The DC-DC Converter from Recom Power, part number 63X9862, is designed for medical applications with a dual output configuration providing a maximum output power of 2W. It operates within a 4:1 input voltage range, accommodating input voltages from 9V to 36V. The converter features an output voltage of +12V at 83mA and -12V, making it suitable for applications requiring dual polarity outputs. This converter is housed in a SIP8 package and is compliant with medical safety standards, including IEC 60601-1. It offers continuous short circuit protection and operates efficiently across an industrial temperature range of -40°C to +100°C. The device also includes remote on/off control functionality and has an isolation voltage rating of 1kVDC, with options for higher isolation levels available. The product is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this converter should note its compact size, robust performance, and suitability for medical applications, making it a viable choice for projects requiring reliable power conversion.
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 36V Input
DC DC CONVERTER +/-12V 2W
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, SIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1988-5-ND | RS-2412DZ/H3 | 63X9862 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0830 amps | 0.0830 amps | |
| DC Input Voltage | 9.0 to 36.0 volts |