RECOM Power, Inc. DC DC Converters RS-2405SZ/H3

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1552-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1552-5-ND
DC DC Converters 945-1552-5-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-2405SZ/H3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-2405SZ/H3
Power Supplies - Board Mount - DC DC Converters RS-2405SZ/H3
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 0.4A, Sip; Power Supply Approvals Recom Power - 63X9844 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A, Sip; Power Supply Approvals Recom Power
63X9844
Dc-Dc Converter, Medical, 5V, 0.4A, Sip; Power Supply Approvals Recom Power 63X9844
DC-DC CONVERTER, MEDICAL, 5V, 0.4A, SIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A, SIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1552-5-ND RS-2405SZ/H3 63X9844
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 0.4A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - PRO80-125T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers