RECOM Power, Inc. DC DC Converters RS-2405S/H3

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1551-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1551-5-ND
DC DC Converters 945-1551-5-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power - 63X9841 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power
63X9841
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power 63X9841
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-2405S/H3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-2405S/H3
Power Supplies - Board Mount - DC DC Converters RS-2405S/H3
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1551-5-ND 63X9841 RS-2405S/H3
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
80 PLUS Bronze 250W Flex ATX Power Supply (Delta) - PS8-250FATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI
DC Output Voltage 12.0 volts
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details