Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input
DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
DC DC CONVERTER 5V 50W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1304-ND | 87X1224 | RPP50-2405S |
| Product Name | DC DC Converters | Dc-Dc Converter, 5V, 10A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -45 to 74 C (-49 to 165 F) | -45 to 74 C (-49 to 165 F) | |
| DC Output Current | 10 amps | 10 amps | |
| DC Input Voltage | 18.0 to 36.0 volts |