Non-Isolated PoL Module DC DC Converter 1 Output 15V 500mA 16.5V - 65V Input
Non-Isolated PoL Module DC DC Converter 1 Output 15V 500mA 16.5V - 65V Input
Non-Isolated PoL Module DC DC Converter 1 Output 15V 500mA 16.5V - 65V Input
DC-DC CONVERTER, 15V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
DC DC CONVERTER 15V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-RPMH15-0.5DKR-ND | 51AH5316 | RPMH15-0.5 |
| Product Name | DC DC Converters | Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 0.5000 amps | 0.5000 amps | |
| DC Input Voltage | 16.5 to 65.0 volts |