RECOM Power, Inc. DC DC Converters RPMH12-1.5

Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 14V - 60V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 14V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMH12-1.5TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMH12-1.5TR-ND
DC DC Converters 945-RPMH12-1.5TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 14V - 60V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 14V - 60V Input

Buy Now Datasheet
DC DC Converters - 945-RPMH12-1.5CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMH12-1.5CT-ND
DC DC Converters 945-RPMH12-1.5CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 14V - 60V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 14V - 60V Input

Buy Now Datasheet
DC DC Converters - 945-RPMH12-1.5DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMH12-1.5DKR-ND
DC DC Converters 945-RPMH12-1.5DKR-ND
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.5A; Power Supply Approvals Recom Power - 12AJ8181 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.5A; Power Supply Approvals Recom Power
12AJ8181
Dc-Dc Converter, 12V, 1.5A; Power Supply Approvals Recom Power 12AJ8181
DC-DC CONVERTER, 12V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Current Max:1.5A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Current Max:1.5A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPMH12-1.5TR-ND 12AJ8181
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1146-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2 amps
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details