Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 4V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 4V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 4V - 36V Input
DC DC CONVERTER 3.3V
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-RPMB3.3-2.0DKR-ND | RPMB3.3-2.0 | 51AH5301 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 2 amps | 2 amps | |
| DC Input Voltage | 4.0 to 36.0 volts |