RECOM Power, Inc. Dc / Dc Converter, 0.6V To 5V, 2A; Power Supply Approvals Recom Power RPL-2.0-CT

Description
DC / DC CONVERTER, 0.6V TO 5V, 2A; Power Supply Approvals:-; Output Power Max:10W; Output Voltage Min:600mV; Output Voltage Max:5V; Output Current Max:2A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module
Datasheet
Description
DC / DC CONVERTER, 0.6V TO 5V, 2A; Power Supply Approvals:-; Output Power Max:10W; Output Voltage Min:600mV; Output Voltage Max:5V; Output Current Max:2A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc / Dc Converter, 0.6V To 5V, 2A; Power Supply Approvals Recom Power - 61AK3200 - Newark, An Avnet Company
Chicago, IL, United States
Dc / Dc Converter, 0.6V To 5V, 2A; Power Supply Approvals Recom Power
61AK3200
Dc / Dc Converter, 0.6V To 5V, 2A; Power Supply Approvals Recom Power 61AK3200
DC / DC CONVERTER, 0.6V TO 5V, 2A; Power Supply Approvals:-; Output Power Max:10W; Output Voltage Min:600mV; Output Voltage Max:5V; Output Current Max:2A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module

DC / DC CONVERTER, 0.6V TO 5V, 2A; Power Supply Approvals:-; Output Power Max:10W; Output Voltage Min:600mV; Output Voltage Max:5V; Output Current Max:2A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 61AK3200
Product Name Dc / Dc Converter, 0.6V To 5V, 2A; Power Supply Approvals Recom Power
DC Output Voltage 0.6 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details