RECOM Power, Inc. DC DC Converters RP180H-11005SRW/P

Description
Isolated Module DC DC Converter 1 Output 5V 32A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 32A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP180H-11005SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP180H-11005SRW/P-ND
DC DC Converters RP180H-11005SRW/P-ND
Isolated Module DC DC Converter 1 Output 5V 32A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 32A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 32A; Power Supply Approvals Recom Power - 01AC3317 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 32A; Power Supply Approvals Recom Power
01AC3317
Dc-Dc Converter, 5V, 32A; Power Supply Approvals Recom Power 01AC3317
DC-DC CONVERTER, 5V, 32A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:160W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:32A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 32A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:160W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:32A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP180H-11005SRW/P-ND 01AC3317
Product Name DC DC Converters Dc-Dc Converter, 5V, 32A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 32 amps 32 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details