RECOM Power, Inc. DC to DC Converter RP15-1215SF

Description
The RP15-F series DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.
Request a Quote Datasheet
Description
The RP15-F series DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RP15-1215SF - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RP15-1215SF
DC to DC Converter RP15-1215SF
The RP15-F series DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.

The RP15-F series DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RP15-1215SF
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227480P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
DC-DC Converters ICs - 2184544 - RS Components, Ltd.
Specs
Output Voltage Type Adjustable / Variable
Input Voltage 40 volts
IOUT 1.5 amps
View Details
2 suppliers
DC to DC Converter - AAT1143IJS-1.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details