Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
TEXAS INSTRUMENTS
LM27762DSSR -- POWER SUPPLY CHIP >> DC-DC CONVERTERS
Texas Instruments
Power Supply Chip >> DC-DC Converters
LM27762DSSR
Description
2.7V~5.5V 250mA WSON-12-EP(2x3) DC-DC Converters ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
2.7V~5.5V 250mA WSON-12-EP(2x3) DC-DC Converters ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> DC-DC Converters
LM27762DSSR
Power Supply Chip >> DC-DC Converters
LM27762DSSR
2.7V~5.5V 250mA WSON-12-EP(2x3) DC-DC Converters ROHS
2.7V~5.5V 250mA WSON-12-EP(2x3) DC-DC Converters ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
DC-DC Converter Chips
Product Number
LM27762DSSR
Product Name
Power Supply Chip >> DC-DC Converters
Output Voltage
1.5 to 5 volts
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Buck 10V 36V 12V Step-Down DC-DC Converter IC
ACT4523AYH-T
Specs
Package Type
Other; Tape and Reel
Output Voltage
12 volts
Input Voltage
36 volts
View Details
Skyworks Solutions, Inc.
Buck 0.25A Step-Down DC-DC Converter IC
AAT1121IPS-0.6-T1
Specs
Package Type
Other; Tape & Reel (TR)
View Details
Texas Instruments
Power Supplies Board Mount DCDC Converters - PT5402A
PT5402A
View Details
Infineon Technologies AG
Buck 535MA Step-Down DC-DC Converter IC
LT3970IDDB
Specs
Package Type
Other; Reel - TR
Input Voltage
40 volts
I
OUT
0.5350 amps
View Details