The RO-1505S/H is a 1 W unregulated DC/DC converter with 2kVDC/1s isolation, providing a 5 VDC output from a 15 VDC input, in a SIP4 package measuring 15.0 x 11.5 x 6.0 mm. It features an industrial temperature range of -40°C to +85°C, efficiency up to 78-80%, and meets UL60950-1, CAN/CSA-C22.2 No 60950-1, EN60950-1, IEC60950-1, and EN55032 standards. The converter is fully encapsulated with UL94 V-0 rated material and has a maximum capacitive load of 1000 µF. Pinout complies with industry standards: -Vin, +Vin, -Vout, +Vout.
The RO DC/DC converters are typically used in general purpose power isolation and voltage matching applications, and feature a full industrial operating temperature range of -40°C to +85°C without derating.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RO-1505S/H |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |