RECOM Power, Inc. Fixed Inductors RLS-686

Description
68µH Unshielded Wirewound Inductor 990mA 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 990mA 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-30004972-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-30004972-ND
Fixed Inductors 945-30004972-ND
68µH Unshielded Wirewound Inductor 990mA 280mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 990mA 280mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Unshielded, 68Uh, 10%, 0.99A; Inductance Recom Power - 97AC7002 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 68Uh, 10%, 0.99A; Inductance Recom Power
97AC7002
Inductor, Unshielded, 68Uh, 10%, 0.99A; Inductance Recom Power 97AC7002
INDUCTOR, UNSHIELDED, 68UH, 10%, 0.99A; Inductance:68µH; RMS Current (Irms):990mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.05A; Product Range:-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 68UH, 10%, 0.99A; Inductance:68µH; RMS Current (Irms):990mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.05A; Product Range:-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-30004972-ND 97AC7002
Product Name Fixed Inductors Inductor, Unshielded, 68Uh, 10%, 0.99A; Inductance Recom Power
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details