RECOM Power, Inc. Fixed Inductors RLS-567

Description
5.6µH Unshielded Wirewound Inductor 1.18A 180mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 1.18A 180mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-30004968-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-30004968-ND
Fixed Inductors 945-30004968-ND
5.6µH Unshielded Wirewound Inductor 1.18A 180mOhm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 1.18A 180mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Unshielded, 5.6Uh, 20%, 1.18A; Inductance Recom Power - 97AC7270 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 5.6Uh, 20%, 1.18A; Inductance Recom Power
97AC7270
Inductor, Unshielded, 5.6Uh, 20%, 1.18A; Inductance Recom Power 97AC7270
INDUCTOR, UNSHIELDED, 5.6UH, 20%, 1.18A; Inductance:5.6µH; RMS Current (Irms):1.18A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.9A; Product Range:-; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 5.6UH, 20%, 1.18A; Inductance:5.6µH; RMS Current (Irms):1.18A; Inductor Construction:Unshielded; Saturation Current (Isat):1.9A; Product Range:-; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-30004968-ND 97AC7270
Product Name Fixed Inductors Inductor, Unshielded, 5.6Uh, 20%, 1.18A; Inductance Recom Power
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details