RECOM Power, Inc. Fixed Inductors RLS-397-R

Description
FIXED IND 3.9UH 1.32A 140 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.9UH 1.32A 140 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-RLS-397-RCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-397-RCT-ND
Fixed Inductors 945-RLS-397-RCT-ND
FIXED IND 3.9UH 1.32A 140 MOHM

FIXED IND 3.9UH 1.32A 140 MOHM

Buy Now Datasheet
Fixed Inductors - 945-RLS-397-RDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-397-RDKR-ND
Fixed Inductors 945-RLS-397-RDKR-ND
FIXED IND 3.9UH 1.32A 140 MOHM

FIXED IND 3.9UH 1.32A 140 MOHM

Buy Now Datasheet
Fixed Inductors - 945-RLS-397-RTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-397-RTR-ND
Fixed Inductors 945-RLS-397-RTR-ND
3.9µH Unshielded Wirewound Inductor 1.32A 140mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 1.32A 140mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Unshielded, 3.9Uh, 20%, 1.32A; Inductance Recom Power - 97AC7269 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 3.9Uh, 20%, 1.32A; Inductance Recom Power
97AC7269
Inductor, Unshielded, 3.9Uh, 20%, 1.32A; Inductance Recom Power 97AC7269
INDUCTOR, UNSHIELDED, 3.9UH, 20%, 1.32A; Inductance:3.9µH; RMS Current (Irms):1.32A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:-; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 3.9UH, 20%, 1.32A; Inductance:3.9µH; RMS Current (Irms):1.32A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:-; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-RLS-397-RCT-ND 97AC7269
Product Name Fixed Inductors Inductor, Unshielded, 3.9Uh, 20%, 1.32A; Inductance Recom Power
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details