RECOM Power, Inc. Fixed Inductors RLS-226-R

Description
22µH Unshielded Wirewound Inductor 630mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 630mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-RLS-226-RCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-226-RCT-ND
Fixed Inductors 945-RLS-226-RCT-ND
22µH Unshielded Wirewound Inductor 630mA 700mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 630mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 945-RLS-226-RDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-226-RDKR-ND
Fixed Inductors 945-RLS-226-RDKR-ND
22µH Unshielded Wirewound Inductor 630mA 700mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 630mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 945-RLS-226-RTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-226-RTR-ND
Fixed Inductors 945-RLS-226-RTR-ND
22µH Unshielded Wirewound Inductor 630mA 700mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 630mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Unshielded, 22Uh, 10%, 0.63A; Inductance Recom Power - 97AC7267 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 22Uh, 10%, 0.63A; Inductance Recom Power
97AC7267
Inductor, Unshielded, 22Uh, 10%, 0.63A; Inductance Recom Power 97AC7267
INDUCTOR, UNSHIELDED, 22UH, 10%, 0.63A; Inductance:22µH; RMS Current (Irms):630mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:-; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 22UH, 10%, 0.63A; Inductance:22µH; RMS Current (Irms):630mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:-; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-RLS-226-RCT-ND 97AC7267
Product Name Fixed Inductors Inductor, Unshielded, 22Uh, 10%, 0.63A; Inductance Recom Power
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Surface Mount Inductors - 2567639 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N9 0402CS-3N9XJRW , 0402CS-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details