RECOM Power, Inc. Fixed Inductors RLS-186-R

Description
FIXED IND 18UH 1.89A 100 MOHM
Request a Quote Datasheet
Description
FIXED IND 18UH 1.89A 100 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-RLS-186-RDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-186-RDKR-ND
Fixed Inductors 945-RLS-186-RDKR-ND
FIXED IND 18UH 1.89A 100 MOHM

FIXED IND 18UH 1.89A 100 MOHM

Buy Now Datasheet
Fixed Inductors - 945-RLS-186-RTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-186-RTR-ND
Fixed Inductors 945-RLS-186-RTR-ND
18µH Unshielded Wirewound Inductor 1.89A 100mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 1.89A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 945-RLS-186-RCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-186-RCT-ND
Fixed Inductors 945-RLS-186-RCT-ND
FIXED IND 18UH 1.89A 100 MOHM

FIXED IND 18UH 1.89A 100 MOHM

Buy Now Datasheet
Inductor, Unshielded, 18Uh, 10%, 1.89A; Inductance Recom Power - 97AC7001 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 18Uh, 10%, 1.89A; Inductance Recom Power
97AC7001
Inductor, Unshielded, 18Uh, 10%, 1.89A; Inductance Recom Power 97AC7001
INDUCTOR, UNSHIELDED, 18UH, 10%, 1.89A; Inductance:18µH; RMS Current (Irms):1.89A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.14A; Product Range:-; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 18UH, 10%, 1.89A; Inductance:18µH; RMS Current (Irms):1.89A; Inductor Construction:Unshielded; Saturation Current (Isat):2.14A; Product Range:-; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-RLS-186-RDKR-ND 97AC7001
Product Name Fixed Inductors Inductor, Unshielded, 18Uh, 10%, 1.89A; Inductance Recom Power
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details