RECOM Power, Inc. Fixed Inductors RLS-105

Description
100µH Unshielded Wirewound Inductor 1.02A 350mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.02A 350mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-3428-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-3428-ND
Fixed Inductors 945-3428-ND
100µH Unshielded Wirewound Inductor 1.02A 350mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.02A 350mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Unshielded, 100Uh, 10%, 1.02A; Inductance Recom Power - 97AC6998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 100Uh, 10%, 1.02A; Inductance Recom Power
97AC6998
Inductor, Unshielded, 100Uh, 10%, 1.02A; Inductance Recom Power 97AC6998
INDUCTOR, UNSHIELDED, 100UH, 10%, 1.02A; Inductance:100µH; RMS Current (Irms):1.02A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:-; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 100UH, 10%, 1.02A; Inductance:100µH; RMS Current (Irms):1.02A; Inductor Construction:Unshielded; Saturation Current (Isat):1.1A; Product Range:-; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-3428-ND 97AC6998
Product Name Fixed Inductors Inductor, Unshielded, 100Uh, 10%, 1.02A; Inductance Recom Power
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details