RECOM Power, Inc. Fixed Inductors RLS-105-R

Description
100µH Unshielded Wirewound Inductor 1.02A 350mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.02A 350mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-RLS-105-RTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-105-RTR-ND
Fixed Inductors 945-RLS-105-RTR-ND
100µH Unshielded Wirewound Inductor 1.02A 350mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.02A 350mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Unshielded, 100Uh, 10%, 1.02A; Inductance Recom Power - 97AC6999 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 100Uh, 10%, 1.02A; Inductance Recom Power
97AC6999
Inductor, Unshielded, 100Uh, 10%, 1.02A; Inductance Recom Power 97AC6999
INDUCTOR, UNSHIELDED, 100UH, 10%, 1.02A; Inductance:100µH; RMS Current (Irms):1.02A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:-; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 100UH, 10%, 1.02A; Inductance:100µH; RMS Current (Irms):1.02A; Inductor Construction:Unshielded; Saturation Current (Isat):1.1A; Product Range:-; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-RLS-105-RTR-ND 97AC6999
Product Name Fixed Inductors Inductor, Unshielded, 100Uh, 10%, 1.02A; Inductance Recom Power
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details