Infineon Technologies AG Buck 40A LGA Step-Down DC-DC Converter IC IP2034P

Description
IC REG BUCK ADJ 40A SYNC LGA Product overview: IP2034P from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40A, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40A, LGA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IP2034P can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG BUCK ADJ 40A SYNC LGA Product overview: IP2034P from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40A, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40A, LGA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IP2034P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
Buck 40A LGA Step-Down DC-DC Converter IC
739-IP2034P
Buck 40A LGA Step-Down DC-DC Converter IC 739-IP2034P
IC REG BUCK ADJ 40A SYNC LGA Product overview: IP2034P from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40A, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40A, LGA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IP2034P can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 40A SYNC LGA Product overview: IP2034P from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40A, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40A, LGA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IP2034P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-IP2034P
Product Name Buck 40A LGA Step-Down DC-DC Converter IC
Package Type Other; Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.9000 volts
Input Voltage 16 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details