RECOM Power, Inc. DC to DC Converter REM6E-2415S/R8/A

Description
6W DC/DC-Converter 'MEDLINE' DIP24 8kV reg 2:1
Request a Quote
Description
6W DC/DC-Converter 'MEDLINE' DIP24 8kV reg 2:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM6E-2415S/R8/A is a 6W medical grade DC/DC converter with a 24VDC input and 15VDC single output, featuring 8kVDC reinforced isolation, 2MOPP protection, and a DIP24 package measuring 520.0 x 22.7 x 18.3mm. It operates from -40°C to +75°C without derating, complies with IEC/EN/UL 60601-1 3rd edition safety and 4th edition EMC standards, and includes UVLO, SCP, and OCP. Efficiency is 84% at full load with a maximum capacitive load of 2200μF. The converter meets medical leakage current limits and is certified to ANSI/AAMI ES60601-1 and CAN/CSA-C22.2 No. 60601-1:14.

Datasheet Summary
Powered by GS/AI

The REM6E-2415S/R8/A is a 6W medical grade DC/DC converter with a 24VDC input and 15VDC single output, featuring 8kVDC reinforced isolation, 2MOPP protection, and a DIP24 package measuring 520.0 x 22.7 x 18.3mm. It operates from -40°C to +75°C without derating, complies with IEC/EN/UL 60601-1 3rd edition safety and 4th edition EMC standards, and includes UVLO, SCP, and OCP. Efficiency is 84% at full load with a maximum capacitive load of 2200μF. The converter meets medical leakage current limits and is certified to ANSI/AAMI ES60601-1 and CAN/CSA-C22.2 No. 60601-1:14.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM6E-2415S/R8/A - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM6E-2415S/R8/A
DC to DC Converter REM6E-2415S/R8/A
6W DC/DC-Converter 'MEDLINE' DIP24 8kV reg 2:1

6W DC/DC-Converter 'MEDLINE' DIP24 8kV reg 2:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM6E-2415S/R8/A
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5504C - 930982-PT5504C - Win Source Electronics
Specs
Package Type Other; 5-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers