The REM4A-2415S/SMD is a 4W isolated DC/DC converter with a 18-36VDC input range and a ±15VDC dual output, delivering up to ±117mA. It features reinforced 250VAC working isolation with ≥8mm creepage and clearance, certified to IEC/EN/UL 60601-1 and 62368-1 standards, and supports medical BF and CF applications with a leakage current of 2μA. The SMD package has a footprint of 24.3x14.4mm and operates from -40°C to +80°C without derating. Efficiency is 82% at full load, with output ripple and noise of 75mVp-p. The converter includes UVLO, SCP, and OVP protections and complies with IPC J-STD-033C Level 2 for moisture sensitivity.
4W DC/DC-Converter 'MEDLINE' SMD 5kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM4A-2415S/SMD |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |