RECOM Power, Inc. DC to DC Converter REM4A-0524S/SMD

Description
4W DC/DC-Converter 'MEDLINE' SMD 5kV reg 2:1
Request a Quote
Description
4W DC/DC-Converter 'MEDLINE' SMD 5kV reg 2:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM4A-0524S/SMD is a 4W isolated DC/DC converter with a 4.5-12VDC input range and 24VDC single output, designed for medical applications requiring reinforced insulation. It features a compact SMD package with a 24.3x14.4x10.2mm footprint and 7.0g weight, and meets IEC/EN/UL 60601-1 and 62368-1 standards with 2MOPP isolation, 250VAC working voltage, and ≤2μA leakage current. Operates from -40°C to +80°C without derating, with 82% maximum efficiency and 75mVp-p output ripple at full load.

Datasheet Summary
Powered by GS/AI

The REM4A-0524S/SMD is a 4W isolated DC/DC converter with a 4.5-12VDC input range and 24VDC single output, designed for medical applications requiring reinforced insulation. It features a compact SMD package with a 24.3x14.4x10.2mm footprint and 7.0g weight, and meets IEC/EN/UL 60601-1 and 62368-1 standards with 2MOPP isolation, 250VAC working voltage, and ≤2μA leakage current. Operates from -40°C to +80°C without derating, with 82% maximum efficiency and 75mVp-p output ripple at full load.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM4A-0524S/SMD - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM4A-0524S/SMD
DC to DC Converter REM4A-0524S/SMD
4W DC/DC-Converter 'MEDLINE' SMD 5kV reg 2:1

4W DC/DC-Converter 'MEDLINE' SMD 5kV reg 2:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM4A-0524S/SMD
Product Name DC to DC Converter
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers
Buck Boost Step-Down DC-DC Converter IC - 715-IRU3037ACSPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details