The REM3.5E series is a 3.5W medical-grade regulated DC/DC converter with reinforced 250VAC isolation, >8mm creepage and clearance, and 2MOPP certification to IEC/EN/UL 60601-1 3rd Edition Safety and 4th Edition EMC standards. It operates from -40°C to +85°C without derating, features a DIP24 or SMD package, and includes UVLO, SCP, and OCP protection. The REM3.5E-2415S/R8/A variant provides a 24V input and 15V single output with 10kVDC reinforced isolation, as specified by the /R8 suffix. Efficiency at full load is 83%, with a maximum capacitive load of 1000µF. The DIP24 package dimensions are 52.0 x 22.7 x 18.3mm. It is certified to ANSI/AAMI ES60601-1 and EN55032 standards, with a leakage current of 1µA compliant with IEC60601-1 BF and CF applied part requirements.
3.5W DC/DC-Converter 'MEDLINE' DIP24 8kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM3.5E-2415S/R8/A |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |