RECOM Power, Inc. DC to DC Converter REM3.5E-2412D/R10/A

Description
3.5W DC/DC-Converter 'MEDLINE' DIP24 10kV reg 2:1
Request a Quote
Description
3.5W DC/DC-Converter 'MEDLINE' DIP24 10kV reg 2:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM3.5E-2412D/R10/A is a 3.5W medical-grade isolated DC/DC converter with a dual 12V output, 10kVDC reinforced insulation, and a 2:1 wide input range of 18-36VDC. It features a DIP24 package measuring 520.0 x 22.7 x 18.3mm, operates from -40°C to +85°C without derating, and complies with IEC/EN/UL 60601-1 3rd Edition safety and EN55032 EMC standards. The design includes UVLO, SCP, OCP, and meets medical leakage current limits of ≤1μA.

Datasheet Summary
Powered by GS/AI

The REM3.5E-2412D/R10/A is a 3.5W medical-grade isolated DC/DC converter with a dual 12V output, 10kVDC reinforced insulation, and a 2:1 wide input range of 18-36VDC. It features a DIP24 package measuring 520.0 x 22.7 x 18.3mm, operates from -40°C to +85°C without derating, and complies with IEC/EN/UL 60601-1 3rd Edition safety and EN55032 EMC standards. The design includes UVLO, SCP, OCP, and meets medical leakage current limits of ≤1μA.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM3.5E-2412D/R10/A - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM3.5E-2412D/R10/A
DC to DC Converter REM3.5E-2412D/R10/A
3.5W DC/DC-Converter 'MEDLINE' DIP24 10kV reg 2:1

3.5W DC/DC-Converter 'MEDLINE' DIP24 10kV reg 2:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM3.5E-2412D/R10/A
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1A Step-Down DC-DC Converter IC - 739-AAT2148IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters - DCR022405P-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-21-0066PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.8000 volts
Input Voltage 5.5 volts
View Details