RECOM Power, Inc. DC DC Converters REM3.5E-2409D/R10/A/CTRL

Description
Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-2409D/R10/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power - 71AC6984 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
71AC6984
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power 71AC6984
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:194mA; Output Voltage - Output 2:-9V; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:194mA; Output Voltage - Output 2:-9V; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-2409D/R10/A/CTRL-ND 71AC6984
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1940 amps 0.1940 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Switching Power Supplies - 1227650 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details