RECOM Power, Inc. DC DC Converters REM3.5E-2405S/R8/A

Description
Isolated Module DC DC Converter 1 Output 5V 700mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 700mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-2405S/R8/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3.5E-2405S/R8/A-ND
DC DC Converters REM3.5E-2405S/R8/A-ND
Isolated Module DC DC Converter 1 Output 5V 700mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 700mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Recom Power - 71AC6979 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Recom Power
71AC6979
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Recom Power 71AC6979
DC-DC CONVERTER, 5V, 0.7A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.7A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-2405S/R8/A-ND 71AC6979
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.7000 amps 0.7000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details