RECOM Power, Inc. DC DC Converters REM3.5E-1224S/R10/A/CTRL/X1

Description
Isolated Module DC DC Converter 1 Output 24V 145mA 9V - 18V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 24V 145mA 9V - 18V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC6961, is designed for medical applications with a regulated output of 24V and a maximum output current of 145mA. It operates within a wide input voltage range of 18V to 36V, accommodating a 2:1 input ratio. The converter features reinforced isolation rated at 250VAC with a clearance and creepage distance greater than 8mm, making it suitable for safety-critical environments. It is certified to meet IEC/EN/UL 60601 medical standards, ensuring compliance with safety and electromagnetic compatibility requirements. The device operates efficiently across a temperature range of -40°C to +85°C without derating, and it has a low leakage current of 1µA, which is essential for medical B, BF, and CF applications. The compact DIP24 package allows for easy integration into various designs. The converter includes features such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP), enhancing its reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC6961, is designed for medical applications with a regulated output of 24V and a maximum output current of 145mA. It operates within a wide input voltage range of 18V to 36V, accommodating a 2:1 input ratio. The converter features reinforced isolation rated at 250VAC with a clearance and creepage distance greater than 8mm, making it suitable for safety-critical environments. It is certified to meet IEC/EN/UL 60601 medical standards, ensuring compliance with safety and electromagnetic compatibility requirements. The device operates efficiently across a temperature range of -40°C to +85°C without derating, and it has a low leakage current of 1µA, which is essential for medical B, BF, and CF applications. The compact DIP24 package allows for easy integration into various designs. The converter includes features such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP), enhancing its reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-1224S/R10/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 24V 145mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 145mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.145A; Power Supply Approvals Recom Power - 71AC6961 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.145A; Power Supply Approvals Recom Power
71AC6961
Dc-Dc Converter, 24V, 0.145A; Power Supply Approvals Recom Power 71AC6961
DC-DC CONVERTER, 24V, 0.145A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:145mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.145A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:145mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-1224S/R10/A/CTRL/X1-ND 71AC6961
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.145A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1450 amps 0.1450 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPSF-125-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details