The REM3.5E series is a 3.5W medical-grade regulated DC/DC converter with reinforced 2MOPP isolation rated for 250VAC continuous working voltage and up to 10kVDC insulation, featuring >8mm creepage and clearance. It operates from -40°C to +85°C without derating and complies with IEC/EN/UL 60601-1 3rd Ed. safety and 4th Ed. EMC standards. The converter is available in DIP24 or SMD packages, with the DIP24 version supporting optional 8kVDC or 10kVDC isolation via suffixes and including an under-voltage lockout (UVLO) option. Leakage current is limited to 1μA for compliance with IEC60601-1 applied part classifications BF and CF.
3.5W DC/DC-Converter 'MEDLINE' DIP24 8kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM3.5E-0505D/R8/A/X1 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |