Manufacturer: Texas Instruments
Win Source Part Number: 930979-PT5408N
Series: Excalibur™ PT5400
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 3.1V - 3.6V Input
Package: Tray
Package: 5-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT5408
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-20132-NDR, 296-20132, PT5408N-NDR, -296-20132-ND, -PT5408N-NDR, PT5408N-ND, -296-20132
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 930979-PT5408N |
| Product Name | Power Supplies Board Mount DCDC Converters - PT5408N |
| Package Type | Other; 5-SIP Module |