The REM3-4805SW/A is a 3W medical-grade DC/DC converter with a 4:1 wide input range, providing a 5V output at up to 600mA. It features reinforced 5kVAC/1-minute isolation, 2MOPP protection, and a maximum patient leakage current of 2µA. The device is certified to IEC/EN 60601-1, ANSI/AAMI ES60601-1, and EN55011 standards. It operates with an input voltage range of 36-75VDC and uses a DIP24 package with A pinning. The converter includes short-circuit and overload protection, operates at 135-165kHz internal frequency, and maintains regulated output with ±1% accuracy. The case temperature range extends from -40°C to +105°C, with an operating altitude of up to 5000m.
3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM3-4805SW/A |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |