RECOM Power, Inc. DC to DC Converter REM3-2415SW/A

Description
3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1
Request a Quote
Description
3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM3-2415SW/A is a 3W medical-grade DC/DC converter with a 4:1 wide input voltage range (18-75VDC), delivering a regulated 15VDC output at 200mA. It features reinforced 5kVAC isolation, 2MOPP protection, and a maximum patient leakage current of 2µA, meeting IEC/EN 60601-1 3rd Ed. and UL certification requirements. Housed in a DIP24 package with A pinning, it measures 21.8mm in width and is designed for continuous operation at up to 250VAC working voltage. The converter includes short-circuit and overload protection with auto-recovery, operates with 86% efficiency, and has a maximum case temperature of +105°C.

Datasheet Summary
Powered by GS/AI

The REM3-2415SW/A is a 3W medical-grade DC/DC converter with a 4:1 wide input voltage range (18-75VDC), delivering a regulated 15VDC output at 200mA. It features reinforced 5kVAC isolation, 2MOPP protection, and a maximum patient leakage current of 2µA, meeting IEC/EN 60601-1 3rd Ed. and UL certification requirements. Housed in a DIP24 package with A pinning, it measures 21.8mm in width and is designed for continuous operation at up to 250VAC working voltage. The converter includes short-circuit and overload protection with auto-recovery, operates with 86% efficiency, and has a maximum case temperature of +105°C.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM3-2415SW/A - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM3-2415SW/A
DC to DC Converter REM3-2415SW/A
3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1

3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM3-2415SW/A
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

1A 12V 800kHz Boost DC-DC Converter IC - 132-PT5041C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 12 volts
Input Voltage 11 volts
View Details
2 suppliers
DC-DC Converters - 1231224P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details