Texas Instruments Power Supplies - Board Mount - DC DC Converters PT3401A

Description
Win Source Part Number: 1084496-PT3401A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT3400 (35W) Type: Isolated Module Features: UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 35 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Mounting Type: Through Hole, Right Angle Package / Case: 14-SIP Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CC15-4803SFP-E; PSS64812; CC15-4815SFP-E; OKL-T/3-W5N-C; OKL-T/1-W12N-C; PTH03020WAD; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT3401A-NDR,PT3401A -NDR Base Product Number: PT3401 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1084496-PT3401A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT3400 (35W) Type: Isolated Module Features: UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 35 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Mounting Type: Through Hole, Right Angle Package / Case: 14-SIP Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CC15-4803SFP-E; PSS64812; CC15-4815SFP-E; OKL-T/3-W5N-C; OKL-T/1-W12N-C; PTH03020WAD; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT3401A-NDR,PT3401A -NDR Base Product Number: PT3401 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1084496-PT3401A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1084496-PT3401A
Power Supplies - Board Mount - DC DC Converters 1084496-PT3401A
Win Source Part Number: 1084496-PT3401A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT3400 (35W) Type: Isolated Module Features: UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 35 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Mounting Type: Through Hole, Right Angle Package / Case: 14-SIP Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CC15-4803SFP-E; PSS64812; CC15-4815SFP-E; OKL-T/3-W5N-C; OKL-T/1-W12N-C; PTH03020WAD; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT3401A-NDR,PT3401A -NDR Base Product Number: PT3401 Product Status: Obsolete

Win Source Part Number: 1084496-PT3401A
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT3400 (35W)
Type: Isolated Module
Features: UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 35 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 90%
Mounting Type: Through Hole, Right Angle
Package / Case: 14-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CC15-4803SFP-E; PSS64812; CC15-4815SFP-E; OKL-T/3-W5N-C; OKL-T/1-W12N-C; PTH03020WAD;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: -PT3401A-NDR,PT3401A-NDR
Base Product Number: PT3401
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1084496-PT3401A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

800MA Boost DC-DC Converter IC - 739-AAT1219IWP-1-1.2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.25 volts
View Details
2 suppliers
Buck Boost Step-Down DC-DC Converter IC - 715-IRU3037CSPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details