RECOM Power, Inc. DC to DC Converter REC7.5-2412DRW/H2/A/M/SMD/CTRL

Description
The REC7.5-xxxxSRW/DRW-s eries offer single and dual regulated outputs in a DIP24 package with 1kV, 2kV or 3kV options and are suitable for higher power industrial or medical applications. Remote on/off control is possible with the /CTRL option and SMD pinning is offered with the /SMD option. The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
Request a Quote Datasheet
Description
The REC7.5-xxxxSRW/DRW-s eries offer single and dual regulated outputs in a DIP24 package with 1kV, 2kV or 3kV options and are suitable for higher power industrial or medical applications. Remote on/off control is possible with the /CTRL option and SMD pinning is offered with the /SMD option. The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REC7.5-2412DRW/H2/A/M/SMD/CTRL - Richardson RFPD
Downers Grove, IL, United States
The REC7.5-xxxxSRW/DRW-s eries offer single and dual regulated outputs in a DIP24 package with 1kV, 2kV or 3kV options and are suitable for higher power industrial or medical applications. Remote on/off control is possible with the /CTRL option and SMD pinning is offered with the /SMD option. The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

The REC7.5-xxxxSRW/DRW-series offer single and dual regulated outputs in a DIP24 package with 1kV, 2kV or 3kV options and are suitable for higher power industrial or medical applications. Remote on/off control is possible with the /CTRL option and SMD pinning is offered with the /SMD option. The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REC7.5-2412DRW/H2/A/M/SMD/CTRL
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 volts
Input Voltage 4.5 to 28 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228138P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details