Skyworks Solutions, Inc. 28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver SKY87609

Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY87609 is a step-down DC-DC controller that operates over a wide 4.5 V to 28 V input voltage range and regulates output voltage as low as 0.9 V while supplying up to 6 A to the output. The 450 kHz switching frequency allows an efficient step-down regulator design. The SKY87609 uses an adjustable output voltage that can be set from 0.9 V to 80% of the input voltage by an external resistive voltage divider. Internal soft-start prevents excessive inrush current without requiring an external capacitor. The SKY87609 includes input under-voltage and over-current protection to prevent damage in the event of a fault. Thermal overload protection prevents damage to the SKY87609 or circuit board when operating beyond its thermal capability. The SKY87609 is available in a small 12-pin 2.85 mm × 3.00 mm TSOPJW package.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY87609 is a step-down DC-DC controller that operates over a wide 4.5 V to 28 V input voltage range and regulates output voltage as low as 0.9 V while supplying up to 6 A to the output. The 450 kHz switching frequency allows an efficient step-down regulator design. The SKY87609 uses an adjustable output voltage that can be set from 0.9 V to 80% of the input voltage by an external resistive voltage divider. Internal soft-start prevents excessive inrush current without requiring an external capacitor. The SKY87609 includes input under-voltage and over-current protection to prevent damage in the event of a fault. Thermal overload protection prevents damage to the SKY87609 or circuit board when operating beyond its thermal capability. The SKY87609 is available in a small 12-pin 2.85 mm × 3.00 mm TSOPJW package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Irvine, CA, United States
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver
SKY87609
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver SKY87609
Please note: this product is being discontinued and is not recommended for new designs. The SKY87609 is a step-down DC-DC controller that operates over a wide 4.5 V to 28 V input voltage range and regulates output voltage as low as 0.9 V while supplying up to 6 A to the output. The 450 kHz switching frequency allows an efficient step-down regulator design. The SKY87609 uses an adjustable output voltage that can be set from 0.9 V to 80% of the input voltage by an external resistive voltage divider. Internal soft-start prevents excessive inrush current without requiring an external capacitor. The SKY87609 includes input under-voltage and over-current protection to prevent damage in the event of a fault. Thermal overload protection prevents damage to the SKY87609 or circuit board when operating beyond its thermal capability. The SKY87609 is available in a small 12-pin 2.85 mm × 3.00 mm TSOPJW package.

Please note: this product is being discontinued and is not recommended for new designs.
The SKY87609 is a step-down DC-DC controller that operates over a wide 4.5 V to 28 V input voltage range and regulates output voltage as low as 0.9 V while supplying up to 6 A to the output. The 450 kHz switching frequency allows an efficient step-down regulator design.
The SKY87609 uses an adjustable output voltage that can be set from 0.9 V to 80% of the input voltage by an external resistive voltage divider. Internal soft-start prevents excessive inrush current without requiring an external capacitor.
The SKY87609 includes input under-voltage and over-current protection to prevent damage in the event of a fault. Thermal overload protection prevents damage to the SKY87609 or circuit board when operating beyond its thermal capability.
The SKY87609 is available in a small 12-pin 2.85 mm × 3.00 mm TSOPJW package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category DC-DC Converter Chips
Product Number SKY87609
Product Name 28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 volts
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.5V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
3A Boost DC-DC Converter IC - 739-AAT1230IRN-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers