The REC6-2424SRW/R8/A is a 6W regulated DC/DC converter in a DIP24 package with 8kVDC reinforced isolation (4kVAC/1 minute), suitable for industrial and medical applications requiring low leakage. It provides a 24V single output from an input range of 18-36VDC or 36-75VDC, with an efficiency of up to 85%, and supports continuous short circuit protection. The part uses pinout option /A and has an isolation capacitance of 20pF, internal clearance of 2.4mm, and creepage of 4.6mm. It meets EN 60601-1, CSA C22.2 No. 601.1, and UL 60601-1 medical safety standards. Operating temperature range is -40°C to +75°C with a maximum case temperature of 105°C.
The REC6 series uses a reinforced isolation transformer to offer exceptionally high isolation of 8kVDC (4kVAC/1 minute) or 10kVDC (5kVAC/1 minute) making it suitable for HT monitoring circuits, mains power meters, IGBT isolated power supplies and other sophisticated industrial and medical applications. The isolation capacitance of only 20pF makes them also suitable for low leakage applications. The isolation transformer is recognized by CSA as reinforced isolated with a minimum internal clearance of 2.4mm and a minimum internal creepage clearance of 4.6mm. The REC6 is available in two industry-standard pinouts (=""/A"" or ""/C""). Remote on/off control is possible with the /CTRL option (A pinning only) and an optional undervoltage lockout function is also available (=""/X1""). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC6-2424SRW/R8/A |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |