5W DC/DC converter with 6kVDC/1s isolation, 4:1 input range (18-72VDC), and 3.3V output, available in DIP24 SMD package with A pinning and CTRL pin option. Features continuous short circuit protection, regulated output, and supports remote on/off control. Efficiency ranges from 75% to 76% at full load. Package dimensions are 32.0mm x 25.40mm x 9.01mm for SMD mounting. Complies with IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, and EN55032 standards.
5W DC/DC-Converter 'ECONOLINE' DIP24 6kV reg 4:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC5-483.3SRWZ/H6/A/X2 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |