The REC5-S(D)RW(Z) series is a 5W DC/DC converter with 2kVDC/1s isolation, available in a DIP24-SMD package with A pinning. It supports 4:1 input voltage ranges (18-72VDC) and provides a ±5V dual output at up to ±500mA. The converter features continuous short circuit protection, 140% peak power capability, and internal filtering. Efficiency ranges from 81% to 82% at full load, with output accuracy within ±2.0%. The SMD variant is designed for surface-mount applications and complies with IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, and EN55032 standards.
This series offers standard isolation of 2kDC with 4kVDC or 6kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24 non-conductive plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as DIP24-SMD case (=option ""/SMD""). For all the above variants, 2 industry-standard pinouts (=option ""/A"" or ""/C"") are available. ""B"" pinning is also available with ""/H"" isolation of 1.6kVDC. Remote on/off control is possible with the /CTRL option (""A"" pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC5-4805DRW/H2/A/SMD |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |