RECOM Power, Inc. DC DC Converters REC5-2405SRW/H2/A/X2

Description
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC5-2405SRW/H2/A/X2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC5-2405SRW/H2/A/X2-ND
DC DC Converters REC5-2405SRW/H2/A/X2-ND
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power - 63X5480 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power
63X5480
Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power 63X5480
DC-DC CONVERTER, MEDICAL, 5V, 1A, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1A, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC5-2405SRW/H2/A/X2-ND 63X5480
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
AC DC Converters - PS8-500ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage -12.0 volts
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details