The REC5-1212DRW/H4/C/M is a 5W DC/DC converter with dual output of ±12V, 4kVDC/1s isolation, C pinning, and a 5-side-shielded metal case. It operates from a 9-36V or 18-72V input range and features continuous short circuit protection and remote on/off control via the CTRL pin. The unit is available in a DIP24 package with a non-conductive plastic or metal case, and supports up to 6800µF capacitive load. It meets IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, and EN55032 standards.
This series offers standard isolation of 2kDC with 4kVDC or 6kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24 non-conductive plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as DIP24-SMD case (=option ""/SMD""). For all the above variants, 2 industry-standard pinouts (=option ""/A"" or ""/C"") are available. ""B"" pinning is also available with ""/H"" isolation of 1.6kVDC. Remote on/off control is possible with the /CTRL option (""A"" pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC5-1212DRW/H4/C/M |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |