RECOM Power, Inc. DC to DC Converter REC30E-4812SZ

Description
30W DC/DC-Converter 'ECONOLINE' 1""x1"" 2kV reg 4:1
Request a Quote
Description
30W DC/DC-Converter 'ECONOLINE' 1""x1"" 2kV reg 4:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REC30E-4812SZ is a 30W DC/DC converter in a 1"x1" industry-standard package, designed for high power density applications. It accepts an input voltage range of 18 to 75VDC and provides a regulated 12V output at up to 2500mA. The converter achieves 90.5% efficiency at full load, features 2kVDC/1min isolation, and includes protections against overvoltage, overcurrent, overtemperature, and undervoltage lockout. It supports a 0% minimum load and offers a 370kHz internal operating frequency. The maximum case temperature is rated at 110°C, and it meets IEC/EN62638-1, IEC/EN62368-1 (2nd and 3rd Edition), and EN55032 standards. A 20MHz bandwidth output ripple and noise measure 75mVp-p max. The pinout is compatible with standard 1"x1" footprints, with pins for +Vin, -Vin, CTRL, -Vout, Trim, and +Vout.

Datasheet Summary
Powered by GS/AI

The REC30E-4812SZ is a 30W DC/DC converter in a 1"x1" industry-standard package, designed for high power density applications. It accepts an input voltage range of 18 to 75VDC and provides a regulated 12V output at up to 2500mA. The converter achieves 90.5% efficiency at full load, features 2kVDC/1min isolation, and includes protections against overvoltage, overcurrent, overtemperature, and undervoltage lockout. It supports a 0% minimum load and offers a 370kHz internal operating frequency. The maximum case temperature is rated at 110°C, and it meets IEC/EN62638-1, IEC/EN62368-1 (2nd and 3rd Edition), and EN55032 standards. A 20MHz bandwidth output ripple and noise measure 75mVp-p max. The pinout is compatible with standard 1"x1" footprints, with pins for +Vin, -Vin, CTRL, -Vout, Trim, and +Vout.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REC30E-4812SZ - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REC30E-4812SZ
DC to DC Converter REC30E-4812SZ
30W DC/DC-Converter 'ECONOLINE' 1""x1"" 2kV reg 4:1

30W DC/DC-Converter 'ECONOLINE' 1""x1"" 2kV reg 4:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REC30E-4812SZ
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details